The UA2-5NU is a subminiature DPDT signal relay with a non-latching single coil, designed for through-hole mounting. It operates at 5 VDC with a coil resistance of 178 Ω and consumes 140 mW. The relay supports a maximum switching current of 1 A and switching ratings of 110 VDC and 125 VAC, with a maximum switching power of 30 W or 37.5 VA for resistive loads. Contact material features a silver alloy with gold alloy overlay, and initial contact resistance is maximum 100 mΩ. The device measures 10.6 mm in length, 7.4 mm in width, and 5.7 mm in height, and weighs approximately 1 g. It meets UL Recognised and CSA Certified standards, as well as IEC950/UL1950/EN6095
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:UA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:178ohmRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 75R4571 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |