The UA2-24NU is a subminiature DPDT signal relay with a nonlatching coil, designed for through-hole mounting. It operates at 24VDC with a nominal coil power of 230mW and has a contact rating of 1A maximum switching and carrying current, with a maximum switching voltage of 110VDC and 125VAC. The relay features silver alloy contacts with a gold alloy overlay, an initial contact resistance of max 100mΩ, and an insulation resistance of 1000 MΩ at 500VDC. It meets UL, CSA, Bell-Core, and IEC950/UL1950/EN6095
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:UA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:10.6mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 75R4570 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |