The UA2-12NU is a subminiature DPDT signal relay with a 12VDC non-latching coil, rated for 1A switching current at 220VDC or 250VAC, and a nominal coil power of 140mW. It features a 2 Form C contact arrangement, 100mΩ maximum initial contact resistance, and an insulation resistance of 1000MΩ at 500VDC. The relay has a mechanical life of 5×10· operations without load and 1×10⁵ operations under resistive load (30VDC/1A or 125VAC/0.3A). It measures 10.6±0.3mm in length, with a height of 5.7±0.3mm and a width of 7.6mm, and weighs approximately 1 gram. The device is UL recognized, CSA certified, complies with Bell-Core and IEC950/UL1950/EN6095
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:UA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:10.6mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 75R4569 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |