IMO Precision Controls Limited Timer, On-Delay, 24Vac/dc; Product Range Imo Precision Controls TA8-A 24AC/DC

Description
TIMER, ON-DELAY, 24VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet
Description
TIMER, ON-DELAY, 24VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, On-Delay, 24Vac/dc; Product Range Imo Precision Controls - 24M8083 - Newark, An Avnet Company
Chicago, IL, United States
Timer, On-Delay, 24Vac/dc; Product Range Imo Precision Controls
24M8083
Timer, On-Delay, 24Vac/dc; Product Range Imo Precision Controls 24M8083
TIMER, ON-DELAY, 24VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes

TIMER, ON-DELAY, 24VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 24M8083
Product Name Timer, On-Delay, 24Vac/dc; Product Range Imo Precision Controls
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Relay, Timer, Spst, 0.05S-100H, 240V; Product Range Finder - 08X7301 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2486683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details