IMO Precision Controls Limited IMOA Relays SRSI-24AC/DC

Description
Relay Socket (Base) For ETS Relays 12-24
Datasheet
Description
Relay Socket (Base) For ETS Relays 12-24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IMOA Relays - SRSI-24AC/DC - Galco Industrial Electronics
Madison Heights, MI, United States
IMOA Relays
SRSI-24AC/DC
IMOA Relays SRSI-24AC/DC
Relay Socket (Base) For ETS Relays 12-24

Relay Socket (Base) For ETS Relays 12-24

Supplier's Site
Relay Socket; Socket Mounting Imo Precision Controls - 74R1605 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Imo Precision Controls
74R1605
Relay Socket; Socket Mounting Imo Precision Controls 74R1605
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:6A; Voltage Rating:24V; Product Range:ETS Series; Accessory Type:Relay Socket; For Use With:Imo ETS Series Subminiature Power Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:6A; Voltage Rating:24V; Product Range:ETS Series; Accessory Type:Relay Socket; For Use With:Imo ETS Series Subminiature Power Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number SRSI-24AC/DC 74R1605
Product Name IMOA Relays Relay Socket; Socket Mounting Imo Precision Controls
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 351926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - SMT2A-8P-AL33 - JC Cherry, Inc.
Specs
Mounting Style Surface
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
View Details