IMO Precision Controls Limited Relay Socket; Socket Mounting Imo Precision Controls SRSI-230AC/DC

Description
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:6A; Voltage Rating:230V; Product Range:ETS Series; Accessory Type:Relay Socket; For Use With:Imo ETS Series Subminiature Power Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:6A; Voltage Rating:230V; Product Range:ETS Series; Accessory Type:Relay Socket; For Use With:Imo ETS Series Subminiature Power Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Imo Precision Controls - 74R1604 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Imo Precision Controls
74R1604
Relay Socket; Socket Mounting Imo Precision Controls 74R1604
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:6A; Voltage Rating:230V; Product Range:ETS Series; Accessory Type:Relay Socket; For Use With:Imo ETS Series Subminiature Power Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:6A; Voltage Rating:230V; Product Range:ETS Series; Accessory Type:Relay Socket; For Use With:Imo ETS Series Subminiature Power Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 74R1604
Product Name Relay Socket; Socket Mounting Imo Precision Controls
Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6667977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details