IMO Precision Controls Limited Power Relay, Dpdt-2Co, 5Vdc, 8A Pc Board; Contact Configuration Imo Precision Controls SRRHN-2CN-SL-5VDC

Description
POWER RELAY, DPDT-2CO, 5VDC, 8A PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT-2CO, 5VDC, 8A PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt-2Co, 5Vdc, 8A Pc Board; Contact Configuration Imo Precision Controls - 75R0546 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt-2Co, 5Vdc, 8A Pc Board; Contact Configuration Imo Precision Controls
75R0546
Power Relay, Dpdt-2Co, 5Vdc, 8A Pc Board; Contact Configuration Imo Precision Controls 75R0546
POWER RELAY, DPDT-2CO, 5VDC, 8A PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, DPDT-2CO, 5VDC, 8A PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Srrhn Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant Imo Precision Controls - 92K9038 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srrhn Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant Imo Precision Controls
92K9038
General Purpose Relay, Srrhn Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant Imo Precision Controls 92K9038
General Purpose Relay, SRRHN Series, Power, Non Latching, DPDT, 5 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, SRRHN Series, Power, Non Latching, DPDT, 5 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 75R0546 92K9038
Product Name Power Relay, Dpdt-2Co, 5Vdc, 8A Pc Board; Contact Configuration Imo Precision Controls General Purpose Relay, Srrhn Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Type 66.82 - Power relay 30A - 668290240600 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, cRUus, ukca
Operating Temp -40 to 158 F (-40 to 70 C)
NO 2
View Details
2 suppliers
Power Relays, Over 2 Amps - 39-G5LE-1-VDDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 2494434 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 230 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details