IMO Precision Controls Limited Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls SRM-1C-SL-5VDC

Description
RELAY, SPDT, 277VAC, 250VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:SRM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, SPDT, 277VAC, 250VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:SRM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls - 74R1539 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls
74R1539
Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls 74R1539
RELAY, SPDT, 277VAC, 250VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:SRM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 250VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:SRM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 74R1539
Product Name Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 15A; Contact Configuration Finder - 08X7095 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays, Over 2 Amps - Z958-ND - DigiKey
Specs
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 164151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details