IMO Precision Controls Limited Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls SRM-1C-SL-24VDC

Description
RELAY, SPDT, 277VAC, 250VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:SRM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 277VAC, 250VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:SRM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls - 74R1538 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls
74R1538
Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls 74R1538
RELAY, SPDT, 277VAC, 250VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:SRM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 250VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:SRM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Srm Series, Power, Non Latching, Spdt, 24 Vdc, 10 A Rohs Compliant Imo Precision Controls - 92K9031 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srm Series, Power, Non Latching, Spdt, 24 Vdc, 10 A Rohs Compliant Imo Precision Controls
92K9031
General Purpose Relay, Srm Series, Power, Non Latching, Spdt, 24 Vdc, 10 A Rohs Compliant Imo Precision Controls 92K9031
General Purpose Relay, SRM Series, Power, Non Latching, SPDT, 24 VDC, 10 A RoHS Compliant: Yes

General Purpose Relay, SRM Series, Power, Non Latching, SPDT, 24 VDC, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 74R1538 92K9031
Product Name Relay, Spdt, 277Vac, 250Vdc, 10A; Contact Configuration Imo Precision Controls General Purpose Relay, Srm Series, Power, Non Latching, Spdt, 24 Vdc, 10 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 16A; Contact Configuration Finder - 08X7260 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - Power Relays, Over 2 Amps - 1378476-G5LE-1-E DC5 - Win Source Electronics
Specs
Resistance 63 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Power Relays - 2482034 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 110 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details