IMO Precision Controls Limited Power Relay Spst-No 24Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls SRGA-1A-SL-24VDC

Description
POWER RELAY SPST-NO 24VDC, 30A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY SPST-NO 24VDC, 30A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay Spst-No 24Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls - 74R1534 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Spst-No 24Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls
74R1534
Power Relay Spst-No 24Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls 74R1534
POWER RELAY SPST-NO 24VDC, 30A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

POWER RELAY SPST-NO 24VDC, 30A, PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Srg Series, Power, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant Imo Precision Controls - 92K9015 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srg Series, Power, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant Imo Precision Controls
92K9015
General Purpose Relay, Srg Series, Power, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant Imo Precision Controls 92K9015
General Purpose Relay, SRG Series, Power, Non Latching, SPST-NO, 24 VDC, 30 A RoHS Compliant: Yes

General Purpose Relay, SRG Series, Power, Non Latching, SPST-NO, 24 VDC, 30 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 74R1534 92K9015
Product Name Power Relay Spst-No 24Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls General Purpose Relay, Srg Series, Power, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1423986-0 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
3 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Type 65.31 - Power relay 20A - 653181100300 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, CSA, cRUus, ukca, VDE
Operating Temp -40 to 167 F (-40 to 75 C)
NO 1
View Details
2 suppliers