IMO Precision Controls Limited Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Imo Precision Controls SRGA-1A-L-24VDC

Description
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Current:36mA RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Current:36mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Imo Precision Controls - 74R1532 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Imo Precision Controls
74R1532
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Imo Precision Controls 74R1532
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Current:36mA RoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Current:36mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 74R1532
Product Name Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Imo Precision Controls
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2R PCB Power Relay - G2R-1A4 - Aratas America LLC
Specs
Mounting PCB
View Details
Type 19.91 - Power relay module 16A - 199190124000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, EAC-1, ukca
View Details
2 suppliers