IMO Precision Controls Limited Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Imo Precision Controls SRDH-1A-SL-12VDC

Description
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:SRD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:16.7mA RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:SRD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:16.7mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Imo Precision Controls - 74R1526 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Imo Precision Controls
74R1526
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Imo Precision Controls 74R1526
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:SRD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:16.7mA RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:3A; Product Range:SRD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:16.7mA RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Srd Series, Power, Non Latching, Spst-No, 12 Vdc, 3 A Rohs Compliant Imo Precision Controls - 92K9007 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srd Series, Power, Non Latching, Spst-No, 12 Vdc, 3 A Rohs Compliant Imo Precision Controls
92K9007
General Purpose Relay, Srd Series, Power, Non Latching, Spst-No, 12 Vdc, 3 A Rohs Compliant Imo Precision Controls 92K9007
General Purpose Relay, SRD Series, Power, Non Latching, SPST-NO, 12 VDC, 3 A RoHS Compliant: Yes

General Purpose Relay, SRD Series, Power, Non Latching, SPST-NO, 12 VDC, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 74R1526 92K9007
Product Name Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Imo Precision Controls General Purpose Relay, Srd Series, Power, Non Latching, Spst-No, 12 Vdc, 3 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spdt, 6A, 250Vac, Push In; Contact Configuration Finder - 25AC2409 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details