The SRB series is a relay with SPDT contact configuration, rated for 5A at 250VAC and 30VDC, featuring a high sensitivity coil consuming approximately 250mW at 24VDC. It is available in flux-tight or fully sealed versions, with an initial contact resistance of 100mΩ max, operate time of 10ms max, and release time of 5ms max. The relay is certified by UL, CUR, and TUV, and operates within an ambient temperature range of -40°C to +85°C. It has a mechanical life of 10 million operations and an electrical life of 100,000 operations at maximum load. The device is mounted on a PCB with solder terminals and weighs 8g.
RELAY, SPDT, 250VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:SRB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 74R1525 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Imo Precision Controls |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |