IMO Precision Controls Limited Smart Relay; No. Of Analog Inputs Imo Precision Controls SMT-MD-R8

Description
SMART RELAY; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:4; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Controller Output Type 1:Relay; External Depth:59.6mm RoHS Compliant: Yes
Datasheet
Description
SMART RELAY; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:4; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Controller Output Type 1:Relay; External Depth:59.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Relay; No. Of Analog Inputs Imo Precision Controls - 74R5350 - Newark, An Avnet Company
Chicago, IL, United States
Smart Relay; No. Of Analog Inputs Imo Precision Controls
74R5350
Smart Relay; No. Of Analog Inputs Imo Precision Controls 74R5350
SMART RELAY; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:4; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Controller Output Type 1:Relay; External Depth:59.6mm RoHS Compliant: Yes

SMART RELAY; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:4; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Controller Output Type 1:Relay; External Depth:59.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 74R5350
Product Name Smart Relay; No. Of Analog Inputs Imo Precision Controls
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 333473 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details