IMO Precision Controls Limited Smart Relay; No. Of Analog Inputs Imo Precision Controls SMT-MA-R8

Description
SMART RELAY; No. of Analog Inputs:4; No. of Analog Outputs:-; No. of Digital Inputs:4; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Controller Output Type 1:Relay; External Depth:59.6mm RoHS Compliant: Yes
Datasheet
Description
SMART RELAY; No. of Analog Inputs:4; No. of Analog Outputs:-; No. of Digital Inputs:4; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Controller Output Type 1:Relay; External Depth:59.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Relay; No. Of Analog Inputs Imo Precision Controls - 74R5349 - Newark, An Avnet Company
Chicago, IL, United States
Smart Relay; No. Of Analog Inputs Imo Precision Controls
74R5349
Smart Relay; No. Of Analog Inputs Imo Precision Controls 74R5349
SMART RELAY; No. of Analog Inputs:4; No. of Analog Outputs:-; No. of Digital Inputs:4; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Controller Output Type 1:Relay; External Depth:59.6mm RoHS Compliant: Yes

SMART RELAY; No. of Analog Inputs:4; No. of Analog Outputs:-; No. of Digital Inputs:4; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Controller Output Type 1:Relay; External Depth:59.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 74R5349
Product Name Smart Relay; No. Of Analog Inputs Imo Precision Controls
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 2665086 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Transistor Output; Transistor
Inputs 16
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 345670 - Radwell International
Allen-Bradley / Rockwell Automation
View Details