IMO Precision Controls Limited Dc Isolator Sw, Lever Actuator, 2 Pole; No. Of Poles Imo Precision Controls SI55-PM64-2

Description
DC ISOLATOR SW, LEVER ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:55A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel MountRoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, LEVER ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:55A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Lever Actuator, 2 Pole; No. Of Poles Imo Precision Controls - 01AC4590 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Lever Actuator, 2 Pole; No. Of Poles Imo Precision Controls
01AC4590
Dc Isolator Sw, Lever Actuator, 2 Pole; No. Of Poles Imo Precision Controls 01AC4590
DC ISOLATOR SW, LEVER ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:55A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel MountRoHS Compliant: Yes

DC ISOLATOR SW, LEVER ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:55A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4590
Product Name Dc Isolator Sw, Lever Actuator, 2 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details