IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls SI40-PM64R-4

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:UL RoHS Compliant: Yes
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:UL RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Isolator Switch with Rotary Actuator from IMO Precision Controls features a four-pole design, suitable for applications requiring reliable DC switching. It has a maximum contact voltage of 600V and can handle a maximum contact current of 40A. The product is rated IP20 and IP66, indicating its suitability for both indoor and outdoor environments, providing protection against dust and water ingress. The switch disconnector utilizes a screw terminal style for secure connections. It is UL approved and complies with RoHS standards, ensuring it meets essential safety and environmental regulations. This product is designed for use in renewable energy applications, particularly in solar energy systems.

Datasheet Summary
Powered by GS/AI

The DC Isolator Switch with Rotary Actuator from IMO Precision Controls features a four-pole design, suitable for applications requiring reliable DC switching. It has a maximum contact voltage of 600V and can handle a maximum contact current of 40A. The product is rated IP20 and IP66, indicating its suitability for both indoor and outdoor environments, providing protection against dust and water ingress. The switch disconnector utilizes a screw terminal style for secure connections. It is UL approved and complies with RoHS standards, ensuring it meets essential safety and environmental regulations. This product is designed for use in renewable energy applications, particularly in solar energy systems.

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls - 01AC4557 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
01AC4557
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls 01AC4557
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:UL RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4557
Product Name Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details