IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls SI40-BMDC64R-2

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:UL RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls - 01AC4527 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls
01AC4527
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls 01AC4527
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:UL RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:40A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4527
Product Name Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details