IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls SI32-PM64R-8

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls - 62W0631 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls
62W0631
Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls 62W0631
DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0631
Product Name Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details