IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls SI32-PEL64R-4S

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls - 62W0622 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
62W0622
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls 62W0622
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0622
Product Name Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CFB.M06.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details