IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls SI32-PEL64R-4H

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls - 62W0621 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls
62W0621
Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls 62W0621
DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0621
Product Name Dc Isolator Sw, Rotary Actuator, 8 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - NECU-L3G8-C2-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers