IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls SI32-PEL64R-4

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls - 62W0620 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
62W0620
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls 62W0620
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0620
Product Name Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details