IMO Precision Controls Limited Dc Isolator Sw, Lever Actuator, 8 Pole; No. Of Poles Imo Precision Controls SI32-DBL-4H

Description
DC ISOLATOR SW, LEVER ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, LEVER ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Lever Actuator, 8 Pole; No. Of Poles Imo Precision Controls - 01AC4508 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Lever Actuator, 8 Pole; No. Of Poles Imo Precision Controls
01AC4508
Dc Isolator Sw, Lever Actuator, 8 Pole; No. Of Poles Imo Precision Controls 01AC4508
DC ISOLATOR SW, LEVER ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes

DC ISOLATOR SW, LEVER ACTUATOR, 8 POLE; No. of Poles:8 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4508
Product Name Dc Isolator Sw, Lever Actuator, 8 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers