IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls SI32-BMDC64R-4

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Isolator Switch with a rotary actuator from IMO Precision Controls features a four-pole configuration, designed for safe and efficient DC switching applications. It has a maximum contact voltage of 600V and can handle a maximum contact current of 32A. The product is rated IP20 and IP66, indicating its suitability for both indoor and outdoor installations. The switch disconnector utilizes a screw terminal style for secure connections. It complies with IEC and UL standards and is RoHS compliant, ensuring it meets environmental regulations. This product is particularly relevant for engineers working in the renewable energy sector, especially in solar energy applications.

Datasheet Summary
Powered by GS/AI

The DC Isolator Switch with a rotary actuator from IMO Precision Controls features a four-pole configuration, designed for safe and efficient DC switching applications. It has a maximum contact voltage of 600V and can handle a maximum contact current of 32A. The product is rated IP20 and IP66, indicating its suitability for both indoor and outdoor installations. The switch disconnector utilizes a screw terminal style for secure connections. It complies with IEC and UL standards and is RoHS compliant, ensuring it meets environmental regulations. This product is particularly relevant for engineers working in the renewable energy sector, especially in solar energy applications.

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls - 62W0605 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
62W0605
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls 62W0605
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:32A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0605
Product Name Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 24526431 - Radwell International
Specs
Gender Male / Plug
View Details