IMO Precision Controls Limited No. Of Poles Imo Precision Controls SI25-SHMLR-4

Description
No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet
Description
No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Poles Imo Precision Controls - 01AC4502 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Poles Imo Precision Controls
01AC4502
No. Of Poles Imo Precision Controls 01AC4502
No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes

No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4502
Product Name No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products