IMO Precision Controls Limited No. Of Poles Imo Precision Controls SI25-PM64-2-2H

Description
No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:45A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet
Description
No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:45A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Poles Imo Precision Controls - 62W0587 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Poles Imo Precision Controls
62W0587
No. Of Poles Imo Precision Controls 62W0587
No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:45A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes

No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:45A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0587
Product Name No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Adapters - ABC.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details