IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls SI25-PEL64R-6

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Isolator Switch with Rotary Actuator from IMO Precision Controls features a 6-pole configuration, making it suitable for applications requiring multiple circuit disconnections. It has a maximum contact voltage of 600V and can handle a maximum contact current of 25A, ensuring reliable performance in various electrical systems. The product is rated IP66, indicating strong protection against dust and water ingress, which is essential for outdoor or harsh environments. The switch disconnector utilizes a screw terminal style for secure connections and is designed for front mounting. Additionally, it is RoHS compliant, aligning with environmental standards for hazardous substances. This product is ideal for engineers seeking a robust and efficient solution for DC switching in renewable energy applications, particularly in solar energy systems.

Datasheet Summary
Powered by GS/AI

The DC Isolator Switch with Rotary Actuator from IMO Precision Controls features a 6-pole configuration, making it suitable for applications requiring multiple circuit disconnections. It has a maximum contact voltage of 600V and can handle a maximum contact current of 25A, ensuring reliable performance in various electrical systems. The product is rated IP66, indicating strong protection against dust and water ingress, which is essential for outdoor or harsh environments. The switch disconnector utilizes a screw terminal style for secure connections and is designed for front mounting. Additionally, it is RoHS compliant, aligning with environmental standards for hazardous substances. This product is ideal for engineers seeking a robust and efficient solution for DC switching in renewable energy applications, particularly in solar energy systems.

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls - 01AC4494 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls
01AC4494
Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls 01AC4494
DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4494
Product Name Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products