IMO Precision Controls Limited Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls SI25-DBL-6

Description
DC ISOLATOR SW, LEVER ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, LEVER ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls - 01AC4492 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls
01AC4492
Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls 01AC4492
DC ISOLATOR SW, LEVER ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes

DC ISOLATOR SW, LEVER ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4492
Product Name Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products