IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls SI16-BMDC64R-4

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls - 62W0534 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
62W0534
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls 62W0534
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0534
Product Name Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details