IMO Precision Controls Limited Terminal Block, Din Rail, 3Pos; No. Of Positions Imo Precision Controls SCPPPPE2.5P

Description
TERMINAL BLOCK, DIN RAIL, 3POS; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; Product Range:SCP RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 3POS; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; Product Range:SCP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 3Pos; No. Of Positions Imo Precision Controls - 57AC3408 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos; No. Of Positions Imo Precision Controls
57AC3408
Terminal Block, Din Rail, 3Pos; No. Of Positions Imo Precision Controls 57AC3408
TERMINAL BLOCK, DIN RAIL, 3POS; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; Product Range:SCP RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; Product Range:SCP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC3408
Product Name Terminal Block, Din Rail, 3Pos; No. Of Positions Imo Precision Controls
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers