IMO Precision Controls Limited Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Imo Precision Controls SCP212.5GREY

Description
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; ProductRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Imo Precision Controls - 57AC3410 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Imo Precision Controls
57AC3410
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Imo Precision Controls 57AC3410
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; ProductRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC3410
Product Name Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Imo Precision Controls
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2861.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H50.00/20-D
View Details
Fuse terminal block - 2002-1614/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers