The product is a 3-phase filter with a current rating of 6A and a voltage rating of 400V, designed for use in various electrical applications. It features wire leaded terminals for easy integration into existing systems. This filter is part of the XKL Series and is compliant with RoHS regulations, indicating it does not contain any substances of very high concern. The product is suitable for engineers looking for reliable filtering solutions in three-phase systems.
FILTER, 3 PHASE, 6A, 400V; Current Rating:6A; Voltage Rating:400V; Filter Type:3 Phase; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:XKL Series; SVHC:No SVHC (07-Jul RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 75Y2848 |
| Product Name | Filter, 3 Phase, 6A, 400V; Current Rating Imo Precision Controls |
| Filter Type | Three Phase |