IMO Precision Controls Limited Filter, 1 Phase, 3A, 230V; Current Rating Imo Precision Controls RFC3-3S

Description
FILTER, 1 PHASE, 3A, 230V; Current Rating:3A; Voltage Rating:230V; Filter Type:1 Phase; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:XKL Series; SVHC:No SVHC (07-Jul RoHS Compliant: Yes
Datasheet
Description
FILTER, 1 PHASE, 3A, 230V; Current Rating:3A; Voltage Rating:230V; Filter Type:1 Phase; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:XKL Series; SVHC:No SVHC (07-Jul RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1 Phase, 3A, 230V; Current Rating Imo Precision Controls - 75Y2847 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1 Phase, 3A, 230V; Current Rating Imo Precision Controls
75Y2847
Filter, 1 Phase, 3A, 230V; Current Rating Imo Precision Controls 75Y2847
FILTER, 1 PHASE, 3A, 230V; Current Rating:3A; Voltage Rating:230V; Filter Type:1 Phase; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:XKL Series; SVHC:No SVHC (07-Jul RoHS Compliant: Yes

FILTER, 1 PHASE, 3A, 230V; Current Rating:3A; Voltage Rating:230V; Filter Type:1 Phase; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:XKL Series; SVHC:No SVHC (07-Jul RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 75Y2847
Product Name Filter, 1 Phase, 3A, 230V; Current Rating Imo Precision Controls
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter, 3 Phase, 120A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4193 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details