The QYE series is a miniature intermediate power relay with 10A switching capacity for 250VAC or 30VDC loads, featuring a 2-pole changeover contact arrangement. It supports plug-in, PCB, or flange mounting with dimensions of 28.0 x 21.3 x 35.2mm and weighs approximately 37g. The 24VDC coil consumes 900mW at 23°C, with a resistance of 650Ω ±10%, and operates or releases within 25ms. Dielectric strength is 1500VAC between coil and contacts, and 1000VAC between open contacts. Contact resistance is 100mΩ at 1A 6VDC, using AgSnO material. Mechanical life is 1×10⁷ operations, electrical life 1×10⁵. It is RoHS compliant and rated for -40°C to +55°C ambient temperature. Base options include SRHE2-C and SRPE2-0 for plug-in or PCB use.
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:QYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 28AC1414 |
| Product Name | Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Imo Precision Controls |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |