IMO Precision Controls Limited Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Imo Precision Controls QYE21XXF240AC

Description
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:QYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:QYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Imo Precision Controls - 28AC1415 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Imo Precision Controls
28AC1415
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Imo Precision Controls 28AC1415
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:QYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:QYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 28AC1415
Product Name Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Imo Precision Controls
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB1131-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
General Purpose Relays - G2R-24-DC12 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts
View Details
3 suppliers