PHOTOELECTRIC RECEIVER; Sensor Output:NPN; Sensing Range Max:6m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QB Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 74R3107 |
| Product Name | Photoelectric Receiver; Sensor Output Imo Precision Controls |
| Operation Distance | 236 inch (6000 mm) |