PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QB Series; Operating Temperature Max:60°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 74R3111 |
| Product Name | Photoelectric Sensor; Sensor Output Imo Precision Controls |
| Operation Distance | 11.81 inch (300 mm) |