PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:110mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QB Series; Sensing Mode:Background Suppression RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 74R3102 |
| Product Name | Photoelectric Sensor; Sensor Output Imo Precision Controls |
| Operation Distance | 4.33 inch (110 mm) |