IMO Precision Controls Limited Switch Isolator, 4 Pole, 32A, 415V; No. Of Poles Imo Precision Controls PE69-4032

Description
SWITCH ISOLATOR, 4 POLE, 32A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 4 POLE, 32A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 4 Pole, 32A, 415V; No. Of Poles Imo Precision Controls - 74R5525 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 4 Pole, 32A, 415V; No. Of Poles Imo Precision Controls
74R5525
Switch Isolator, 4 Pole, 32A, 415V; No. Of Poles Imo Precision Controls 74R5525
SWITCH ISOLATOR, 4 POLE, 32A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 4 POLE, 32A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

Supplier's Site
Isolator, Encl, Ip65, 4Pole; No. Of Poles Imo Precision Controls - 97K7112 - Newark, An Avnet Company
Chicago, IL, United States
Isolator, Encl, Ip65, 4Pole; No. Of Poles Imo Precision Controls
97K7112
Isolator, Encl, Ip65, 4Pole; No. Of Poles Imo Precision Controls 97K7112
ISOLATOR, ENCL, IP65, 4POLE; No. of Poles:4 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:32A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017); Current RoHS Compliant: Yes

ISOLATOR, ENCL, IP65, 4POLE; No. of Poles:4 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:32A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017); Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5525
Product Name Switch Isolator, 4 Pole, 32A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products