IMO Precision Controls Limited Switch Isolator, 3 Pole, 63A, 415V; No. Of Poles Imo Precision Controls PE69-3063

Description
SWITCH ISOLATOR, 3 POLE, 63A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:63A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 3 POLE, 63A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:63A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 63A, 415V; No. Of Poles Imo Precision Controls - 74R5523 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 63A, 415V; No. Of Poles Imo Precision Controls
74R5523
Switch Isolator, 3 Pole, 63A, 415V; No. Of Poles Imo Precision Controls 74R5523
SWITCH ISOLATOR, 3 POLE, 63A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:63A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 63A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:63A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5523
Product Name Switch Isolator, 3 Pole, 63A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products