IMO Precision Controls Limited Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls PE69-3040

Description
SWITCH ISOLATOR, 3 POLE, 40A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 3 POLE, 40A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls - 74R5522 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls
74R5522
Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls 74R5522
SWITCH ISOLATOR, 3 POLE, 40A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 40A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5522
Product Name Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details