IMO Precision Controls Limited Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls PE69-3020

Description
SWITCH ISOLATOR, 3 POLE, 20A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Description
SWITCH ISOLATOR, 3 POLE, 20A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolator, Encl, IP65, 3 Pole from IMO Precision Controls is designed for reliable electrical isolation in various applications. It features a maximum contact voltage of 400V and a maximum contact current of 20A. The product is rated for IP65, ensuring protection against dust and water ingress, making it suitable for outdoor or harsh environments. It is part of the 69 Series and complies with several standards, including CE, cUL, EN, and UL. The isolator is lightweight and can be mounted on DIN rails, bases, or panels. It also offers options for side-mounted auxiliary contacts and comes with a choice of red/yellow or black handles. The product's dimensions and ratings are designed to accommodate various installation needs, with a mechanical life rated at 100,000 operations.

Datasheet Summary
Powered by GS/AI

The Isolator, Encl, IP65, 3 Pole from IMO Precision Controls is designed for reliable electrical isolation in various applications. It features a maximum contact voltage of 400V and a maximum contact current of 20A. The product is rated for IP65, ensuring protection against dust and water ingress, making it suitable for outdoor or harsh environments. It is part of the 69 Series and complies with several standards, including CE, cUL, EN, and UL. The isolator is lightweight and can be mounted on DIN rails, bases, or panels. It also offers options for side-mounted auxiliary contacts and comes with a choice of red/yellow or black handles. The product's dimensions and ratings are designed to accommodate various installation needs, with a mechanical life rated at 100,000 operations.

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls - 74R5519 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls
74R5519
Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls 74R5519
SWITCH ISOLATOR, 3 POLE, 20A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 20A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Isolator, Encl, Ip65, 3Pole; No. Of Poles Imo Precision Controls - 88K1817 - Newark, An Avnet Company
Chicago, IL, United States
Isolator, Encl, Ip65, 3Pole; No. Of Poles Imo Precision Controls
88K1817
Isolator, Encl, Ip65, 3Pole; No. Of Poles Imo Precision Controls 88K1817
ISOLATOR, ENCL, IP65, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:20A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017); Current RoHS Compliant: Yes

ISOLATOR, ENCL, IP65, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:20A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017); Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5519
Product Name Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details