IMO Precision Controls Limited Direct On Line Starter; Motor Starter Type Imo Precision Controls P1MT09230

Description
DIRECT ON LINE STARTER; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP65RoHS Compliant: Yes
Datasheet
Description
DIRECT ON LINE STARTER; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct On Line Starter; Motor Starter Type Imo Precision Controls - 74R5432 - Newark, An Avnet Company
Chicago, IL, United States
Direct On Line Starter; Motor Starter Type Imo Precision Controls
74R5432
Direct On Line Starter; Motor Starter Type Imo Precision Controls 74R5432
DIRECT ON LINE STARTER; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP65RoHS Compliant: Yes

DIRECT ON LINE STARTER; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 74R5432
Product Name Direct On Line Starter; Motor Starter Type Imo Precision Controls
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

40A Manual Motor Starters - MMS-63H-40A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Reversing Contactor - 104-C09C22 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers
Thermal Overload/Heater - 6532703 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 13 amps
View Details