IMO Precision Controls Limited Starter, Motor, 4 To 6.3A; Supply Voltage Min Imo Precision Controls MU25A6.3

Description
STARTER, MOTOR, 4 TO 6.3A; Supply Voltage Min:220V; Supply Voltage Max:690V; No. of Phases:Three; Power Rating:1.8W; Current Rating:6.3A; SVHC:No SVHC (16-Dec-2013); Approval Bodies:EN; External Depth:86mm; External Length / RoHS Compliant: Yes
Datasheet
Description
STARTER, MOTOR, 4 TO 6.3A; Supply Voltage Min:220V; Supply Voltage Max:690V; No. of Phases:Three; Power Rating:1.8W; Current Rating:6.3A; SVHC:No SVHC (16-Dec-2013); Approval Bodies:EN; External Depth:86mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter, Motor, 4 To 6.3A; Supply Voltage Min Imo Precision Controls - 97K6146 - Newark, An Avnet Company
Chicago, IL, United States
Starter, Motor, 4 To 6.3A; Supply Voltage Min Imo Precision Controls
97K6146
Starter, Motor, 4 To 6.3A; Supply Voltage Min Imo Precision Controls 97K6146
STARTER, MOTOR, 4 TO 6.3A; Supply Voltage Min:220V; Supply Voltage Max:690V; No. of Phases:Three; Power Rating:1.8W; Current Rating:6.3A; SVHC:No SVHC (16-Dec-2013); Approval Bodies:EN; External Depth:86mm; External Length / RoHS Compliant: Yes

STARTER, MOTOR, 4 TO 6.3A; Supply Voltage Min:220V; Supply Voltage Max:690V; No. of Phases:Three; Power Rating:1.8W; Current Rating:6.3A; SVHC:No SVHC (16-Dec-2013); Approval Bodies:EN; External Depth:86mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 97K6146
Product Name Starter, Motor, 4 To 6.3A; Supply Voltage Min Imo Precision Controls
Continuous Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 6535099 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 110 volts
View Details
Motor Starters - 2275221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 7.37 HP
Three Phase Power 7.37 HP
DC Horsepower 7.37 HP
View Details
Contactor - 20791819 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details
Contactor/Starter Coil - 11211187 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 100 to 220 volts
View Details