IMO Precision Controls Limited Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls MSSTC11DA06

Description
MICROSWITCH PLUNGER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH PLUNGER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls - 34AC1922 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls
34AC1922
Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls 34AC1922
MICROSWITCH PLUNGER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes

MICROSWITCH PLUNGER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 34AC1922
Product Name Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push Button
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2326088 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action Switches - 2-2435260-4 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details