IMO Precision Controls Limited Contact Block, 1Nc; Switch Terminals Imo Precision Controls MCA-01

Description
CONTACT BLOCK, 1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:690V; For Use With:MC10 to MC74 Contactors and Overloads; Contact Voltage DC Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, 1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:690V; For Use With:MC10 to MC74 Contactors and Overloads; Contact Voltage DC Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, 1Nc; Switch Terminals Imo Precision Controls - 97K4327 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, 1Nc; Switch Terminals Imo Precision Controls
97K4327
Contact Block, 1Nc; Switch Terminals Imo Precision Controls 97K4327
CONTACT BLOCK, 1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:690V; For Use With:MC10 to MC74 Contactors and Overloads; Contact Voltage DC Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CONTACT BLOCK, 1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:690V; For Use With:MC10 to MC74 Contactors and Overloads; Contact Voltage DC Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 97K4327
Product Name Contact Block, 1Nc; Switch Terminals Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 4
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.358 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers