IMO Precision Controls Limited Contactor, 24Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls MC74-S-0024

Description
CONTACTOR, 24VAC, 74A, DIN RAIL; Load Current Inductive:74A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:45kW; Switching Current AC1:140A; Coil Voltage VDC Nom:- RoHS Compliant: Yes
Description
CONTACTOR, 24VAC, 74A, DIN RAIL; Load Current Inductive:74A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:45kW; Switching Current AC1:140A; Coil Voltage VDC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 24Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5429 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 24Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls
74R5429
Contactor, 24Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls 74R5429
CONTACTOR, 24VAC, 74A, DIN RAIL; Load Current Inductive:74A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:45kW; Switching Current AC1:140A; Coil Voltage VDC Nom:- RoHS Compliant: Yes

CONTACTOR, 24VAC, 74A, DIN RAIL; Load Current Inductive:74A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:45kW; Switching Current AC1:140A; Coil Voltage VDC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5429
Product Name Contactor, 24Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 145596 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
Contactors - 3596-GV121FAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1221323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details