IMO Precision Controls Limited Contactor, 230Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls MC74-S-00230

Description
CONTACTOR, 230VAC, 74A, DIN RAIL; Load Current Inductive:74A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:45kW; Switching Current AC1:140A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 230VAC, 74A, DIN RAIL; Load Current Inductive:74A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:45kW; Switching Current AC1:140A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 230Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5428 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 230Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls
74R5428
Contactor, 230Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls 74R5428
CONTACTOR, 230VAC, 74A, DIN RAIL; Load Current Inductive:74A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:45kW; Switching Current AC1:140A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

CONTACTOR, 230VAC, 74A, DIN RAIL; Load Current Inductive:74A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:45kW; Switching Current AC1:140A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5428
Product Name Contactor, 230Vac, 74A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227202301517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details
Contactors - 41-2071583-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX11JBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details