IMO Precision Controls Limited Contactor, 24Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls MC62-S-0024

Description
CONTACTOR, 24VAC, 62A, DIN RAIL; Load Current Inductive:62A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:37kW; Switching Current AC1:130A; Product Range:MC SeriesRoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 24VAC, 62A, DIN RAIL; Load Current Inductive:62A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:37kW; Switching Current AC1:130A; Product Range:MC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 24Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5426 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 24Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls
74R5426
Contactor, 24Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls 74R5426
CONTACTOR, 24VAC, 62A, DIN RAIL; Load Current Inductive:62A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:37kW; Switching Current AC1:130A; Product Range:MC SeriesRoHS Compliant: Yes

CONTACTOR, 24VAC, 62A, DIN RAIL; Load Current Inductive:62A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:37kW; Switching Current AC1:130A; Product Range:MC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5426
Product Name Contactor, 24Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11HCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1382304374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details