IMO Precision Controls Limited Contactor, 110Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls MC62-S-00110

Description
CONTACTOR, 110VAC, 62A, DIN RAIL; Load Current Inductive:62A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:37kW; Switching Current AC1:130A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 110VAC, 62A, DIN RAIL; Load Current Inductive:62A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:37kW; Switching Current AC1:130A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 110Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5424 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 110Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls
74R5424
Contactor, 110Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls 74R5424
CONTACTOR, 110VAC, 62A, DIN RAIL; Load Current Inductive:62A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:37kW; Switching Current AC1:130A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

CONTACTOR, 110VAC, 62A, DIN RAIL; Load Current Inductive:62A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:37kW; Switching Current AC1:130A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5424
Product Name Contactor, 110Vac, 62A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400244740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Te Connectivity - 12AC6516 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 1
VDC 900 volts
View Details
Contactors - 3596-GV121FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details